Murata Power Solutions Ceramic Capacitors GRM32EC81A476ME19L

Description
CAP CER 47UF 10V X6S 1210
Request a Quote Datasheet
Description
CAP CER 47UF 10V X6S 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM32EC81A476ME19LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47UF 10V X6S 1210

CAP CER 47UF 10V X6S 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32EC81A476ME19LTR-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 10V Ceramic Capacitor X6S 1210 (3225 Metric)

47µF ±20% 10V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32EC81A476ME19LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47UF 10V X6S 1210

CAP CER 47UF 10V X6S 1210

Buy Now Datasheet
Singapore, Singapore
47UF 10V Capacitor
60-GRM32EC81A476ME19L
47UF 10V Capacitor 60-GRM32EC81A476ME19L
CAP CER 47UF 10V X6S 1210 Product overview: GRM32EC81A476ME19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC81A476ME19 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 10V X6S 1210 Product overview: GRM32EC81A476ME19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC81A476ME19L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330128-GRM32EC81A476ME19L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330128-GRM32EC81A476ME19L
Capacitors - Ceramic Capacitors 1330128-GRM32EC81A476ME19L
Manufacturer: Murata Electronics Win Source Part Number: 1330128-GRM32EC81A47 6ME19L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X6S Thickness (Max): 0.106" (2.70mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Base Product Number: GRM32EC81A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330128-GRM32EC81A476ME19L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X6S
Thickness (Max): 0.106" (2.70mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Base Product Number: GRM32EC81A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM32EC81A476ME19L
CAP CER 47UF 10V X6S 1210

CAP CER 47UF 10V X6S 1210

Supplier's Site
Ceramic Capacitors - GRM32EC81A476ME19L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32EC81A476ME19L
Ceramic Capacitors GRM32EC81A476ME19L
CAP CER 47UF 10V X6S 1210

CAP CER 47UF 10V X6S 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM32EC81A476ME19LCT-ND 490-GRM32EC81A476ME19LDKR-ND 60-GRM32EC81A476ME19L 1330128-GRM32EC81A476ME19L GRM32EC81A476ME19L GRM32EC81A476ME19L
Product Name Ceramic Capacitors Ceramic Capacitors 47UF 10V Capacitor Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-103MPW630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH4R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details