Murata Electronics Ceramic Capacitors GRM32EC81A476ME19K

Description
47µF ±20% 10V Ceramic Capacitor X6S 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µF ±20% 10V Ceramic Capacitor X6S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM32EC81A476ME19KTR-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 10V Ceramic Capacitor X6S 1210 (3225 Metric)

47µF ±20% 10V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32EC81A476ME19KDKR-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 10V Ceramic Capacitor X6S 1210 (3225 Metric)

47µF ±20% 10V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32EC81A476ME19KCT-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 10V Ceramic Capacitor X6S 1210 (3225 Metric)

47µF ±20% 10V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM32EC81A476ME19KTR-ND 490-GRM32EC81A476ME19KDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors - Aluminum Electrolytic Capacitors - 276AXZ050M - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Bypass; Bypass, Decoupling
View Details
Aluminium Capacitors - 1701154 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details