Murata Power Solutions Ceramic Capacitors GRM32EC81A476KE19L

Description
47µF ±10% 10V Ceramic Capacitor X6S 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µF ±10% 10V Ceramic Capacitor X6S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8354-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8354-6-ND
Ceramic Capacitors 490-8354-6-ND
47µF ±10% 10V Ceramic Capacitor X6S 1210 (3225 Metric)

47µF ±10% 10V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8354-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8354-2-ND
Ceramic Capacitors 490-8354-2-ND
47µF ±10% 10V Ceramic Capacitor X6S 1210 (3225 Metric)

47µF ±10% 10V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8354-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8354-1-ND
Ceramic Capacitors 490-8354-1-ND
47µF ±10% 10V Ceramic Capacitor X6S 1210 (3225 Metric)

47µF ±10% 10V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Grm Series, 47 F, 10%, X6S, 10 V, 1210 [3225 Metric] Rohs Compliant Murata - 43T5299 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 47 F, 10%, X6S, 10 V, 1210 [3225 Metric] Rohs Compliant Murata
43T5299
Multilayer Ceramic Capacitor, Grm Series, 47 F, 10%, X6S, 10 V, 1210 [3225 Metric] Rohs Compliant Murata 43T5299
Multilayer Ceramic Capacitor, GRM Series, 47 - F, - 10%, X6S, 10 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 47 - F, - 10%, X6S, 10 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM32EC81A476KE19L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32EC81A476KE19L
Ceramic Capacitors GRM32EC81A476KE19L
CAP CER 47UF 10V X6S 1210

CAP CER 47UF 10V X6S 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-8354-6-ND 490-8354-2-ND 43T5299 GRM32EC81A476KE19L
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 47 F, 10%, X6S, 10 V, 1210 [3225 Metric] Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Film Capacitors - 113342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - M30U334M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers