Murata Power Solutions Ceramic Capacitors GRM32EC80J476KE64L

Description
CAP CER 47UF 6.3V X6S 1210
Request a Quote Datasheet
Description
CAP CER 47UF 6.3V X6S 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM32EC80J476KE64LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47UF 6.3V X6S 1210

CAP CER 47UF 6.3V X6S 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32EC80J476KE64LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47UF 6.3V X6S 1210

CAP CER 47UF 6.3V X6S 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32EC80J476KE64LTR-ND - DigiKey
Thief River Falls, MN, United States
47µF ±10% 6.3V Ceramic Capacitor X6S 1210 (3225 Metric)

47µF ±10% 6.3V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
47UF 6.3V Capacitor
60-GRM32EC80J476KE64L
47UF 6.3V Capacitor 60-GRM32EC80J476KE64L
CAP CER 47UF 6.3V X6S 1210 Product overview: GRM32EC80J476KE64L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC80J476KE64 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 6.3V X6S 1210 Product overview: GRM32EC80J476KE64L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC80J476KE64L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330999-GRM32EC80J476KE64L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330999-GRM32EC80J476KE64L
Capacitors - Ceramic Capacitors 1330999-GRM32EC80J476KE64L
Manufacturer: Murata Electronics Win Source Part Number: 1330999-GRM32EC80J47 6KE64L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X6S Thickness (Max): 0.106" (2.70mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Base Product Number: GRM32EC80J Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330999-GRM32EC80J476KE64L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X6S
Thickness (Max): 0.106" (2.70mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Base Product Number: GRM32EC80J
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM32EC80J476KE64LDKR-ND 490-GRM32EC80J476KE64LCT-ND 60-GRM32EC80J476KE64L 1330999-GRM32EC80J476KE64L
Product Name Ceramic Capacitors Ceramic Capacitors 47UF 6.3V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details