Murata Electronics Custom Parts - Custom Parts (E - I) - GRM32EC80J107ME60L GRM32EC80J107ME60L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164481-GRM32EC80J10 7ME60L Length: 3.2 mm Capacitance: 100 µF Tolerance: 20 % Thickness: 2.5 mm Width: 2.5 mm Categories: Custom Parts Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Voltage Rating (DC): 6.3 V Dielectric: X6S
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164481-GRM32EC80J10 7ME60L Length: 3.2 mm Capacitance: 100 µF Tolerance: 20 % Thickness: 2.5 mm Width: 2.5 mm Categories: Custom Parts Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Voltage Rating (DC): 6.3 V Dielectric: X6S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - GRM32EC80J107ME60L - 1164481-GRM32EC80J107ME60L - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - GRM32EC80J107ME60L
1164481-GRM32EC80J107ME60L
Custom Parts - Custom Parts (E - I) - GRM32EC80J107ME60L 1164481-GRM32EC80J107ME60L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164481-GRM32EC80J10 7ME60L Length: 3.2 mm Capacitance: 100 µF Tolerance: 20 % Thickness: 2.5 mm Width: 2.5 mm Categories: Custom Parts Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Voltage Rating (DC): 6.3 V Dielectric: X6S

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164481-GRM32EC80J107ME60L
Length: 3.2 mm
Capacitance: 100 µF
Tolerance: 20 %
Thickness: 2.5 mm
Width: 2.5 mm
Categories: Custom Parts
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Voltage Rating (DC): 6.3 V
Dielectric: X6S

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1164481-GRM32EC80J107ME60L
Product Name Custom Parts - Custom Parts (E - I) - GRM32EC80J107ME60L
Unlock Full Specs
to access all available technical data