Murata Power Solutions Ceramic Capacitors GRM32EC80J107ME20L

Description
100µF ±20% 6.3V Ceramic Capacitor X6S 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µF ±20% 6.3V Ceramic Capacitor X6S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6533-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6533-2-ND
Ceramic Capacitors 490-6533-2-ND
100µF ±20% 6.3V Ceramic Capacitor X6S 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6533-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6533-6-ND
Ceramic Capacitors 490-6533-6-ND
100µF ±20% 6.3V Ceramic Capacitor X6S 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6533-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6533-1-ND
Ceramic Capacitors 490-6533-1-ND
100µF ±20% 6.3V Ceramic Capacitor X6S 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM32EC80J107ME20L - 872973-GRM32EC80J107ME20L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32EC80J107ME20L
872973-GRM32EC80J107ME20L
Ceramic Capacitors - GRM32EC80J107ME20L 872973-GRM32EC80J107ME20L
Manufacturer: Murata Electronics North America Win Source Part Number: 872973-GRM32EC80J107 ME20L Series: GRM Operating Temperature Range: -55°C ~ 105°C Features: 100 µF ±20% 6.3V Ceramic Capacitor X6S 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM32EC80J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-6533-1, 490-6533-2, 490-6533-6, GRM32EC80J107ME20L-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 872973-GRM32EC80J107ME20L
Series: GRM
Operating Temperature Range: -55°C ~ 105°C
Features: 100 µF ±20% 6.3V Ceramic Capacitor X6S 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM32EC80J
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-6533-1, 490-6533-2, 490-6533-6, GRM32EC80J107ME20L-ND

Buy Now Datasheet
Singapore, Singapore
100UF 6.3V Capacitor
60-GRM32EC80J107ME20L
100UF 6.3V Capacitor 60-GRM32EC80J107ME20L
CAP CER 100UF 6.3V X6S 1210 Product overview: GRM32EC80J107ME20L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC80J107ME20 L can be used for catalog matching and distributor lookup.

CAP CER 100UF 6.3V X6S 1210 Product overview: GRM32EC80J107ME20L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC80J107ME20L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 100 F, 20%, X6S, 6.3 V, 1210 [3225 Metric] Rohs Compliant Murata - 43T5297 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 100 F, 20%, X6S, 6.3 V, 1210 [3225 Metric] Rohs Compliant Murata
43T5297
Multilayer Ceramic Capacitor, Grm Series, 100 F, 20%, X6S, 6.3 V, 1210 [3225 Metric] Rohs Compliant Murata 43T5297
Multilayer Ceramic Capacitor, GRM Series, 100 - F, - 20%, X6S, 6.3 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 100 - F, - 20%, X6S, 6.3 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM32EC80J107ME20L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32EC80J107ME20L
Ceramic Capacitors GRM32EC80J107ME20L
CAP CER 100UF 6.3V X6S 1210

CAP CER 100UF 6.3V X6S 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6533-2-ND 490-6533-6-ND 872973-GRM32EC80J107ME20L 60-GRM32EC80J107ME20L 43T5297 GRM32EC80J107ME20L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM32EC80J107ME20L 100UF 6.3V Capacitor Multilayer Ceramic Capacitor, Grm Series, 100 F, 20%, X6S, 6.3 V, 1210 [3225 Metric] Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 226AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers