Murata Power Solutions 330UF 2.5V Capacitor GRM32EC80E337ME05L

Description
CAP CER 330UF 2.5V X6S 1210 Product overview: GRM32EC80E337ME05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC80E337ME05 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 330UF 2.5V X6S 1210 Product overview: GRM32EC80E337ME05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC80E337ME05 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330UF 2.5V Capacitor
60-GRM32EC80E337ME05L
330UF 2.5V Capacitor 60-GRM32EC80E337ME05L
CAP CER 330UF 2.5V X6S 1210 Product overview: GRM32EC80E337ME05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC80E337ME05 L can be used for catalog matching and distributor lookup.

CAP CER 330UF 2.5V X6S 1210 Product overview: GRM32EC80E337ME05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC80E337ME05L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1351897-GRM32EC80E337ME05L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1351897-GRM32EC80E337ME05L
Capacitors - Ceramic Capacitors 1351897-GRM32EC80E337ME05L
Win Source Part Number: 1351897-GRM32EC80E33 7ME05L Category: Capacitors - Ceramic Capacitors Series: GRM Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 2.5V Temperature Coefficient: X6S Thickness (Max): 0.110" (2.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GRM32EC80E

Win Source Part Number: 1351897-GRM32EC80E337ME05L
Category: Capacitors - Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 1,000
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 2.5V
Temperature Coefficient: X6S
Thickness (Max): 0.110" (2.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Base Product Number: GRM32EC80E

Buy Now Datasheet
Ceramic Capacitors - 490-13972-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13972-1-ND
Ceramic Capacitors 490-13972-1-ND
330µF ±20% 2.5V Ceramic Capacitor X6S 1210 (3225 Metric)

330µF ±20% 2.5V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13972-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13972-2-ND
Ceramic Capacitors 490-13972-2-ND
330µF ±20% 2.5V Ceramic Capacitor X6S 1210 (3225 Metric)

330µF ±20% 2.5V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1331946P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1331946P
MLCCs - Multilayer Ceramic Capacitors 1331946P
Murata GRM32EC80E337ME05L

Murata GRM32EC80E337ME05L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1331946 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1331946
MLCCs - Multilayer Ceramic Capacitors 1331946
Murata GRM32EC80E337ME05L

Murata GRM32EC80E337ME05L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692788 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692788
MLCCs - Multilayer Ceramic Capacitors 1692788
Murata GRM32EC80E337ME05L

Murata GRM32EC80E337ME05L

Supplier's Site
Cap, 330Μf, 2.5V, 20%, X6S, 1210; Capacitance Murata - 01AC8870 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 2.5V, 20%, X6S, 1210; Capacitance Murata
01AC8870
Cap, 330Μf, 2.5V, 20%, X6S, 1210; Capacitance Murata 01AC8870
CAP, 330µF, 2.5V, 20%, X6S, 1210; Capacitance:330µF; Voltage Rating:2.5V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 330µF, 2.5V, 20%, X6S, 1210; Capacitance:330µF; Voltage Rating:2.5V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 2.5V, Mlcc, 1210 Rohs Compliant Murata - 65AH7139 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 2.5V, Mlcc, 1210 Rohs Compliant Murata
65AH7139
Cap, 330Uf, 2.5V, Mlcc, 1210 Rohs Compliant Murata 65AH7139
CAP, 330UF, 2.5V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 330UF, 2.5V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM32EC80E337ME05L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32EC80E337ME05L
Ceramic Capacitors GRM32EC80E337ME05L
CAP CER 330UF 2.5V X6S 1210

CAP CER 330UF 2.5V X6S 1210

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM32EC80E337ME05L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM32EC80E337ME05L
2.5V 330uF X6S ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

2.5V 330uF X6S ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM32EC80E337ME05L 1351897-GRM32EC80E337ME05L 490-13972-1-ND 1331946P 1331946 01AC8870 65AH7139 GRM32EC80E337ME05L GRM32EC80E337ME05L
Product Name 330UF 2.5V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 330Μf, 2.5V, 20%, X6S, 1210; Capacitance Murata Cap, 330Uf, 2.5V, Mlcc, 1210 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X6S Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Film Capacitors - 1248360P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - M20U473M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details