Murata Power Solutions Ceramic Capacitors GRM32EC80E337ME05K

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM32EC80E337ME05KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32EC80E337ME05KDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32EC80E337ME05KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - GRM32EC80E337ME05K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32EC80E337ME05K
Ceramic Capacitors GRM32EC80E337ME05K
CAP CER MLCC

CAP CER MLCC

Supplier's Site
Cap, 330Μf, 2.5V, 20%, X6S, 1210; Capacitance Murata - 01AC8869 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 2.5V, 20%, X6S, 1210; Capacitance Murata
01AC8869
Cap, 330Μf, 2.5V, 20%, X6S, 1210; Capacitance Murata 01AC8869
CAP, 330µF, 2.5V, 20%, X6S, 1210; Capacitance:330µF; Voltage Rating:2.5V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 330µF, 2.5V, 20%, X6S, 1210; Capacitance:330µF; Voltage Rating:2.5V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM32EC80E337ME05KTR-ND 490-GRM32EC80E337ME05KDKR-ND GRM32EC80E337ME05K 01AC8869
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 330Μf, 2.5V, 20%, X6S, 1210; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details