Murata Electronics Ceramic Capacitors GRM32EC72A106ME05L

Description
10µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM32EC72A106ME05LTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

10µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32EC72A106ME05LDKR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

10µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32EC72A106ME05LCT-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

10µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 100V Capacitor
60-GRM32EC72A106ME05L
10UF 100V Capacitor 60-GRM32EC72A106ME05L
CAP CER 10UF 100V X7S 1210 Product overview: GRM32EC72A106ME05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC72A106ME05 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 100V X7S 1210 Product overview: GRM32EC72A106ME05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC72A106ME05L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330070-GRM32EC72A106ME05L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330070-GRM32EC72A106ME05L
Capacitors - Ceramic Capacitors 1330070-GRM32EC72A106ME05L
Manufacturer: Murata Electronics Win Source Part Number: 1330070-GRM32EC72A10 6ME05L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7S Thickness (Max): 0.106" (2.70mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRM32EC72A106ME0 5LCT,490-GRM32EC72A1 06ME05LTR,490-GRM32E C72A106ME05LDKR RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330070-GRM32EC72A106ME05L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7S
Thickness (Max): 0.106" (2.70mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GRM32EC72A106ME05LCT,490-GRM32EC72A106ME05LTR,490-GRM32EC72A106ME05LDKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - GRM32EC72A106ME05L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32EC72A106ME05L
Ceramic Capacitors GRM32EC72A106ME05L
CAP CER 10UF 100V X7S 1210

CAP CER 10UF 100V X7S 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM32EC72A106ME05LTR-ND 490-GRM32EC72A106ME05LDKR-ND 60-GRM32EC72A106ME05L 1330070-GRM32EC72A106ME05L GRM32EC72A106ME05L
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details