Murata Power Solutions 10UF 100V Capacitor GRM32EC72A106KE05K

Description
CAP CER 10UF 100V X7S 1210 Product overview: GRM32EC72A106KE05K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC72A106KE05 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 100V X7S 1210 Product overview: GRM32EC72A106KE05K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC72A106KE05 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 100V Capacitor
60-GRM32EC72A106KE05K
10UF 100V Capacitor 60-GRM32EC72A106KE05K
CAP CER 10UF 100V X7S 1210 Product overview: GRM32EC72A106KE05K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC72A106KE05 K can be used for catalog matching and distributor lookup.

CAP CER 10UF 100V X7S 1210 Product overview: GRM32EC72A106KE05K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC72A106KE05K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2608835 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608835
MLCCs - Multilayer Ceramic Capacitors 2608835
Murata GRM32EC72A106KE05K

Murata GRM32EC72A106KE05K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608835P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608835P
MLCCs - Multilayer Ceramic Capacitors 2608835P
Murata GRM32EC72A106KE05K

Murata GRM32EC72A106KE05K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608834 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608834
MLCCs - Multilayer Ceramic Capacitors 2608834
Murata GRM32EC72A106KE05K

Murata GRM32EC72A106KE05K

Supplier's Site
Ceramic Capacitors - GRM32EC72A106KE05K - 919858-GRM32EC72A106KE05K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32EC72A106KE05K
919858-GRM32EC72A106KE05K
Ceramic Capacitors - GRM32EC72A106KE05K 919858-GRM32EC72A106KE05K
Manufacturer: Murata Electronics North America Win Source Part Number: 919858-GRM32EC72A106 KE05K Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: GRM32EC72A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GRM32EC72A106KE0 5K, 490-GRM32EC72A106KE0 5KTR, 490-GRM32EC72A106KE0 5K-ND, 490-GRM32EC72A106KE0 5KCT, 490-GRM32EC72A106KE0 5KDKR

Manufacturer: Murata Electronics North America
Win Source Part Number: 919858-GRM32EC72A106KE05K
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Family Name: GRM32EC72A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-GRM32EC72A106KE05K, 490-GRM32EC72A106KE05KTR, 490-GRM32EC72A106KE05K-ND, 490-GRM32EC72A106KE05KCT, 490-GRM32EC72A106KE05KDKR

Buy Now
Ceramic Capacitors - 490-GRM32EC72A106KE05KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32EC72A106KE05KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32EC72A106KE05KDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap, 10Uf, 100V, Mlcc, 1210 Rohs Compliant Murata - 92AH5219 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 100V, Mlcc, 1210 Rohs Compliant Murata
92AH5219
Cap, 10Uf, 100V, Mlcc, 1210 Rohs Compliant Murata 92AH5219
CAP, 10UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 10UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM32EC72A106KE05K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32EC72A106KE05K
Ceramic Capacitors GRM32EC72A106KE05K
CAP CER MLCC

CAP CER MLCC

Supplier's Site
Capacitors - Ceramic Capacitors GRM32EC72A106KE05K
CAP CER 10UF 100V X7S 1210

CAP CER 10UF 100V X7S 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM32EC72A106KE05K 2608835 919858-GRM32EC72A106KE05K 490-GRM32EC72A106KE05KTR-ND 490-GRM32EC72A106KE05KDKR-ND 92AH5219 GRM32EC72A106KE05K GRM32EC72A106KE05K
Product Name 10UF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM32EC72A106KE05K Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 100V, Mlcc, 1210 Rohs Compliant Murata Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1572-1026-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers