Murata Electronics Ceramic Capacitors - GRM32EC70J107ME15L GRM32EC70J107ME15L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919857-GRM32EC70J107 ME15L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 100 µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM32EC70J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10530-1, 490-10530-2, 490-10530-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919857-GRM32EC70J107 ME15L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 100 µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM32EC70J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10530-1, 490-10530-2, 490-10530-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM32EC70J107ME15L - 919857-GRM32EC70J107ME15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32EC70J107ME15L
919857-GRM32EC70J107ME15L
Ceramic Capacitors - GRM32EC70J107ME15L 919857-GRM32EC70J107ME15L
Manufacturer: Murata Electronics North America Win Source Part Number: 919857-GRM32EC70J107 ME15L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 100 µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM32EC70J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10530-1, 490-10530-2, 490-10530-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919857-GRM32EC70J107ME15L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 100 µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM32EC70J
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-10530-1, 490-10530-2, 490-10530-6

Buy Now Datasheet
Singapore, Singapore
100UF 6.3V Capacitor
60-GRM32EC70J107ME15L
100UF 6.3V Capacitor 60-GRM32EC70J107ME15L
CAP CER 100UF 6.3V X7S 1210 Product overview: GRM32EC70J107ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC70J107ME15 L can be used for catalog matching and distributor lookup.

CAP CER 100UF 6.3V X7S 1210 Product overview: GRM32EC70J107ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC70J107ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10530-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10530-6-ND
Ceramic Capacitors 490-10530-6-ND
100µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10530-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10530-2-ND
Ceramic Capacitors 490-10530-2-ND
100µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10530-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10530-1-ND
Ceramic Capacitors 490-10530-1-ND
100µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM32EC70J107ME15L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM32EC70J107ME15L
6.3V 100uF X7S ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 100uF X7S ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM32EC70J107ME15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32EC70J107ME15L
Ceramic Capacitors GRM32EC70J107ME15L
CAP CER 100UF 6.3V X7S 1210

CAP CER 100UF 6.3V X7S 1210

Supplier's Site Datasheet
Cap, 100Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata - 66AJ7220 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata
66AJ7220
Cap, 100Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata 66AJ7220
CAP, 100UF, 6.3V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 100UF, 6.3V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Cap, 100Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata - 64AJ4434 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata
64AJ4434
Cap, 100Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata 64AJ4434
CAP, 100UF, 6.3V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 100UF, 6.3V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919857-GRM32EC70J107ME15L 60-GRM32EC70J107ME15L 490-10530-6-ND 490-10530-2-ND GRM32EC70J107ME15L GRM32EC70J107ME15L 66AJ7220
Product Name Ceramic Capacitors - GRM32EC70J107ME15L 100UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 100Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C1206C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers