Murata Electronics Ceramic Capacitors GRM32E5C3B153FWAAK

Description
CAP CER 15000PF 1250V C0G 1210
Request a Quote Datasheet
Description
CAP CER 15000PF 1250V C0G 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM32E5C3B153FWAAKTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 15000PF 1250V C0G 1210

CAP CER 15000PF 1250V C0G 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32E5C3B153FWAAKDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 15000PF 1250V C0G 1210

CAP CER 15000PF 1250V C0G 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32E5C3B153FWAAKCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 15000PF 1250V C0G 1210

CAP CER 15000PF 1250V C0G 1210

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM32E5C3B153FWAAKTR-ND 490-GRM32E5C3B153FWAAKDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F635 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0047 microF
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details