Murata Electronics Ceramic Capacitors GRM32E5C3A123JWA1K

Description
CAP CER 0.012UF 1KV C0G/NP0 1210
Request a Quote Datasheet
Description
CAP CER 0.012UF 1KV C0G/NP0 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM32E5C3A123JWA1KTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.012UF 1KV C0G/NP0 1210

CAP CER 0.012UF 1KV C0G/NP0 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32E5C3A123JWA1KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.012UF 1KV C0G/NP0 1210

CAP CER 0.012UF 1KV C0G/NP0 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32E5C3A123JWA1KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.012UF 1KV C0G/NP0 1210

CAP CER 0.012UF 1KV C0G/NP0 1210

Buy Now Datasheet
Ceramic Capacitors - GRM32E5C3A123JWA1K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32E5C3A123JWA1K
Ceramic Capacitors GRM32E5C3A123JWA1K
CAP MLCC .012UF 1KV C0G 1210

CAP MLCC .012UF 1KV C0G 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM32E5C3A123JWA1KTR-ND 490-GRM32E5C3A123JWA1KDKR-ND GRM32E5C3A123JWA1K
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 226SVH025MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details