Murata Electronics Ceramic Capacitors GRM32E5C2J223JWA3L

Description
0.022µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM32E5C2J223JWA3LDKR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.022µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32E5C2J223JWA3LTR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.022µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32E5C2J223JWA3LCT-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.022µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM32E5C2J223JWA3L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM32E5C2J223JWA3L
Capacitors - Ceramic Capacitors GRM32E5C2J223JWA3L
CAP CER 0.022UF 630V C0GNP0 1210

CAP CER 0.022UF 630V C0GNP0 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM32E5C2J223JWA3LDKR-ND 490-GRM32E5C2J223JWA3LTR-ND GRM32E5C2J223JWA3L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C101J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers