Murata Electronics Ceramic Capacitors GRM32DR73A153KW01L

Description
0.015µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3501-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3501-2-ND
Ceramic Capacitors 490-3501-2-ND
0.015µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.015µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3501-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3501-1-ND
Ceramic Capacitors 490-3501-1-ND
0.015µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.015µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3501-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3501-6-ND
Ceramic Capacitors 490-3501-6-ND
0.015µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.015µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
CAP CER 0.015UF 1KV X7R 1210 - 535-GRM32DR73A153KW01L - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.015UF 1KV X7R 1210
535-GRM32DR73A153KW01L
CAP CER 0.015UF 1KV X7R 1210 535-GRM32DR73A153KW01L
CAP CER 0.015UF 1KV X7R 1210

CAP CER 0.015UF 1KV X7R 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-3501-2-ND 490-3501-6-ND 535-GRM32DR73A153KW01L
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 0.015UF 1KV X7R 1210
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011358 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details