Murata Power Solutions 0.047UF 630V Capacitor GRM32DR72J473KW01L

Description
CAP CER 0.047UF 630V X7R 1210 Product overview: GRM32DR72J473KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DR72J473KW01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.047UF 630V X7R 1210 Product overview: GRM32DR72J473KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DR72J473KW01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.047UF 630V Capacitor
60-GRM32DR72J473KW01L
0.047UF 630V Capacitor 60-GRM32DR72J473KW01L
CAP CER 0.047UF 630V X7R 1210 Product overview: GRM32DR72J473KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DR72J473KW01 L can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 630V X7R 1210 Product overview: GRM32DR72J473KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DR72J473KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3516-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3516-1-ND
Ceramic Capacitors 490-3516-1-ND
0.047µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

0.047µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3516-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3516-2-ND
Ceramic Capacitors 490-3516-2-ND
0.047µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

0.047µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3516-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3516-6-ND
Ceramic Capacitors 490-3516-6-ND
0.047µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

0.047µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Electronic Surplus - GRM32DR72J473KW01L - 1177591-GRM32DR72J473KW01L - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - GRM32DR72J473KW01L
1177591-GRM32DR72J473KW01L
Electronic Surplus - GRM32DR72J473KW01L 1177591-GRM32DR72J473KW01L
Manufacturer: Murata Electronics North America Win Source Part Number: 1177591-GRM32DR72J47 3KW01L Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 0.047μF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.murata.com Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.087" (2.20mm) Alternative Parts (Cross-Reference): C3225X7R2J473K200AA; GCM32DR72J473KXB1L; 1210CC473KAZ1A; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 1177591-GRM32DR72J473KW01L
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 0.047μF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1210 (3225 Metric)
Thickness (Maximum): 0.087" (2.20mm)
Alternative Parts (Cross-Reference): C3225X7R2J473K200AA; GCM32DR72J473KXB1L; 1210CC473KAZ1A;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Buy Now
Ceramic Capacitors - GRM32DR72J473KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32DR72J473KW01L
Ceramic Capacitors GRM32DR72J473KW01L
CAP CER 0.047UF 630V X7R 1210

CAP CER 0.047UF 630V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM32DR72J473KW01L 490-3516-1-ND 490-3516-6-ND 1177591-GRM32DR72J473KW01L GRM32DR72J473KW01L
Product Name 0.047UF 630V Capacitor Ceramic Capacitors Ceramic Capacitors Electronic Surplus - GRM32DR72J473KW01L Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC2102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details