Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM32DR72E224KW01L

Description
Murata GRM32DR72E224KW01L
Request a Quote Datasheet
Description
Murata GRM32DR72E224KW01L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7236760 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236760
MLCCs - Multilayer Ceramic Capacitors 7236760
Murata GRM32DR72E224KW01L

Murata GRM32DR72E224KW01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7236760P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236760P
MLCCs - Multilayer Ceramic Capacitors 7236760P
Murata GRM32DR72E224KW01L

Murata GRM32DR72E224KW01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696235 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696235
MLCCs - Multilayer Ceramic Capacitors 1696235
Murata GRM32DR72E224KW01L

Murata GRM32DR72E224KW01L

Supplier's Site
Singapore, Singapore
0.22UF 250V Capacitor
60-GRM32DR72E224KW01L
0.22UF 250V Capacitor 60-GRM32DR72E224KW01L
CAP CER 0.22UF 250V X7R 1210 Product overview: GRM32DR72E224KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DR72E224KW01 L can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 250V X7R 1210 Product overview: GRM32DR72E224KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DR72E224KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3545-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3545-2-ND
Ceramic Capacitors 490-3545-2-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3545-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3545-6-ND
Ceramic Capacitors 490-3545-6-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3545-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3545-1-ND
Ceramic Capacitors 490-3545-1-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Cap, 0.22Μf, 250V, 10%, X7R, 1210; Capacitance Murata - 03AC2786 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 250V, 10%, X7R, 1210; Capacitance Murata
03AC2786
Cap, 0.22Μf, 250V, 10%, X7R, 1210; Capacitance Murata 03AC2786
CAP, 0.22µF, 250V, 10%, X7R, 1210; Capacitance:0.22µF; Voltage Rating:250V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 250V, 10%, X7R, 1210; Capacitance:0.22µF; Voltage Rating:250V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GRM32DR72E224KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32DR72E224KW01L
Ceramic Capacitors GRM32DR72E224KW01L
CAP CER 0.22UF 250V X7R 1210

CAP CER 0.22UF 250V X7R 1210

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM32DR72E224KW01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM32DR72E224KW01L
250V 220nF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

250V 220nF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7236760 7236760P 60-GRM32DR72E224KW01L 490-3545-2-ND 490-3545-6-ND 03AC2786 GRM32DR72E224KW01L GRM32DR72E224KW01L
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.22UF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.22Μf, 250V, 10%, X7R, 1210; Capacitance Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 107AVD050MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF510K-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers