Murata Electronics Capacitors - Ceramic Capacitors GRM32DR71E106MA12L

Description
Manufacturer: Murata Electronics Win Source Part Number: 1330111-GRM32DR71E10 6MA12L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X7R Thickness (Max): 0.087" (2.20mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-13419-6,490-1341 9-1,490-13419-2 Base Product Number: GRM32DR71E Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1330111-GRM32DR71E10 6MA12L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X7R Thickness (Max): 0.087" (2.20mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-13419-6,490-1341 9-1,490-13419-2 Base Product Number: GRM32DR71E Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330111-GRM32DR71E106MA12L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330111-GRM32DR71E106MA12L
Capacitors - Ceramic Capacitors 1330111-GRM32DR71E106MA12L
Manufacturer: Murata Electronics Win Source Part Number: 1330111-GRM32DR71E10 6MA12L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X7R Thickness (Max): 0.087" (2.20mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-13419-6,490-1341 9-1,490-13419-2 Base Product Number: GRM32DR71E Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330111-GRM32DR71E106MA12L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Thickness (Max): 0.087" (2.20mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-13419-6,490-13419-1,490-13419-2
Base Product Number: GRM32DR71E
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-13419-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13419-1-ND
Ceramic Capacitors 490-13419-1-ND
10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13419-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13419-2-ND
Ceramic Capacitors 490-13419-2-ND
10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13419-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13419-6-ND
Ceramic Capacitors 490-13419-6-ND
10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-GRM32DR71E106MA12L
10UF 25V Capacitor 60-GRM32DR71E106MA12L
CAP CER 10UF 25V X7R 1210 Product overview: GRM32DR71E106MA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DR71E106MA12 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X7R 1210 Product overview: GRM32DR71E106MA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DR71E106MA12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1330111-GRM32DR71E106MA12L 490-13419-1-ND 490-13419-6-ND 60-GRM32DR71E106MA12L
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 10UF 25V Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SVL035MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details