Murata Electronics Ceramic Capacitors GRM32DR71C106MA01L

Description
10µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1874-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1874-2-ND
Ceramic Capacitors 490-1874-2-ND
10µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1874-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1874-6-ND
Ceramic Capacitors 490-1874-6-ND
10µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1874-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1874-1-ND
Ceramic Capacitors 490-1874-1-ND
10µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM32DR71C106MA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32DR71C106MA01L
Ceramic Capacitors GRM32DR71C106MA01L
CAP CER 10UF 16V X7R 1210

CAP CER 10UF 16V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-1874-2-ND 490-1874-6-ND GRM32DR71C106MA01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1701269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details