Manufacturer: Murata Electronics North America
Win Source Part Number: 1041845-GRM32DR71A10
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.087" (2.20mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
CAP CER 10UF 10V X7R 1210 Product overview: GRM32DR71A106KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DR71A106KA01
10µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
10µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
10µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1041845-GRM32DR71A106KA01L | 60-GRM32DR71A106KA01L | 490-6531-2-ND | 490-6531-6-ND |
| Product Name | Ceramic Capacitors - GRM32DR71A106KA01L | 10UF 10V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts |
| WVAC | 10 volts | 10 volts | 10 volts | 10 volts |