Murata Electronics 10UF 16V Capacitor GRM32DR61C106KA01L

Description
CAP CER 10UF 16V X5R 1210 Product overview: GRM32DR61C106KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DR61C106KA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 16V X5R 1210 Product overview: GRM32DR61C106KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DR61C106KA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 16V Capacitor
60-GRM32DR61C106KA01L
10UF 16V Capacitor 60-GRM32DR61C106KA01L
CAP CER 10UF 16V X5R 1210 Product overview: GRM32DR61C106KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DR61C106KA01 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X5R 1210 Product overview: GRM32DR61C106KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DR61C106KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-1880-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1880-6-ND
Ceramic Capacitors 490-1880-6-ND
10µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1880-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1880-2-ND
Ceramic Capacitors 490-1880-2-ND
10µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1880-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1880-1-ND
Ceramic Capacitors 490-1880-1-ND
10µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331231-GRM32DR61C106KA01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331231-GRM32DR61C106KA01L
Capacitors - Ceramic Capacitors 1331231-GRM32DR61C106KA01L
Manufacturer: Murata Electronics Win Source Part Number: 1331231-GRM32DR61C10 6KA01L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Thickness (Max): 0.087" (2.20mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-1880-1,490-1880- 2,Q3330885,490-1880- 6 Base Product Number: GRM32DR61C Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331231-GRM32DR61C106KA01L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Thickness (Max): 0.087" (2.20mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-1880-1,490-1880-2,Q3330885,490-1880-6
Base Product Number: GRM32DR61C
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Multilayer Ceramic Capacitor, Grm Series, 10 F, 10%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Murata - 40X5906 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 10 F, 10%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Murata
40X5906
Multilayer Ceramic Capacitor, Grm Series, 10 F, 10%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Murata 40X5906
Multilayer Ceramic Capacitor, GRM Series, 10 - F, - 10%, X5R, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 10 - F, - 10%, X5R, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM32DR61C106KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32DR61C106KA01L
Ceramic Capacitors GRM32DR61C106KA01L
CAP CER 10UF 16V X5R 1210

CAP CER 10UF 16V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM32DR61C106KA01L 490-1880-6-ND 490-1880-2-ND 1331231-GRM32DR61C106KA01L 40X5906 GRM32DR61C106KA01L
Product Name 10UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 10 F, 10%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details