Murata Electronics Ceramic Capacitors GRM32DC72A475ME01L

Description
4.7µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16310-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16310-6-ND
Ceramic Capacitors 490-16310-6-ND
4.7µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

4.7µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16310-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16310-2-ND
Ceramic Capacitors 490-16310-2-ND
4.7µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

4.7µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16310-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16310-1-ND
Ceramic Capacitors 490-16310-1-ND
4.7µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

4.7µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 100V Capacitor
60-GRM32DC72A475ME01L
4.7UF 100V Capacitor 60-GRM32DC72A475ME01L
CAP CER 4.7UF 100V X7S 1210 Product overview: GRM32DC72A475ME01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DC72A475ME01 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 100V X7S 1210 Product overview: GRM32DC72A475ME01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DC72A475ME01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM32DC72A475ME01L - 919854-GRM32DC72A475ME01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32DC72A475ME01L
919854-GRM32DC72A475ME01L
Ceramic Capacitors - GRM32DC72A475ME01L 919854-GRM32DC72A475ME01L
Manufacturer: Murata Electronics North America Win Source Part Number: 919854-GRM32DC72A475 ME01L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM32DC72A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16310-6, 490-16310-2, 490-16310-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919854-GRM32DC72A475ME01L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM32DC72A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-16310-6, 490-16310-2, 490-16310-1

Buy Now Datasheet
Ceramic Capacitors - GRM32DC72A475ME01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32DC72A475ME01L
Ceramic Capacitors GRM32DC72A475ME01L
CAP CER 4.7UF 100V X7S 1210

CAP CER 4.7UF 100V X7S 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16310-6-ND 490-16310-2-ND 60-GRM32DC72A475ME01L 919854-GRM32DC72A475ME01L GRM32DC72A475ME01L
Product Name Ceramic Capacitors Ceramic Capacitors 4.7UF 100V Capacitor Ceramic Capacitors - GRM32DC72A475ME01L Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details