Murata Power Solutions SMD 3.3uF 50V Capacitor GRM32DB31H335KA87L

Description
Cap Ceramic 3.3uF 50V B 10% Pad SMD 1210 85C T/R Product overview: GRM32DB31H335KA87L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DB31H335KA87 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 3.3uF 50V B 10% Pad SMD 1210 85C T/R Product overview: GRM32DB31H335KA87L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DB31H335KA87 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3uF 50V Capacitor
60-GRM32DB31H335KA87L
SMD 3.3uF 50V Capacitor 60-GRM32DB31H335KA87L
Cap Ceramic 3.3uF 50V B 10% Pad SMD 1210 85C T/R Product overview: GRM32DB31H335KA87L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DB31H335KA87 L can be used for catalog matching and distributor lookup.

Cap Ceramic 3.3uF 50V B 10% Pad SMD 1210 85C T/R Product overview: GRM32DB31H335KA87L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DB31H335KA87L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM32DB31H335KA87L - 1166714-GRM32DB31H335KA87L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32DB31H335KA87L
1166714-GRM32DB31H335KA87L
Ceramic Capacitors - GRM32DB31H335KA87L 1166714-GRM32DB31H335KA87L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166714-GRM32DB31H33 5KA87L Termination: SMD/SMT Length: 3.2 mm Voltage: 50 V Capacitance: 3.3 µF Tolerance: 10 % Thickness: 2 mm Dielectric Material: Ceramic Height: 2 mm Width: 2.5 mm Dissipation Factor: 0.025 % Categories: Ceramic Capacitors Case / Package: 3225 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Depth: 2.5 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 50 V Max Operating Temperature: 85 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166714-GRM32DB31H335KA87L
Termination: SMD/SMT
Length: 3.2 mm
Voltage: 50 V
Capacitance: 3.3 µF
Tolerance: 10 %
Thickness: 2 mm
Dielectric Material: Ceramic
Height: 2 mm
Width: 2.5 mm
Dissipation Factor: 0.025 %
Categories: Ceramic Capacitors
Case / Package: 3225
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Depth: 2.5 mm
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 50 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM32DB31H335KA87L 1166714-GRM32DB31H335KA87L
Product Name SMD 3.3uF 50V Capacitor Ceramic Capacitors - GRM32DB31H335KA87L
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 225SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701085 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details