Murata Electronics Ceramic Capacitors GRM32D7U3A222JW31L

Description
2200pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1210 (3225 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12018-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12018-2-ND
Ceramic Capacitors 490-12018-2-ND
2200pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1210 (3225 Metric)

2200pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12018-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12018-1-ND
Ceramic Capacitors 490-12018-1-ND
2200pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1210 (3225 Metric)

2200pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12018-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12018-6-ND
Ceramic Capacitors 490-12018-6-ND
2200pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1210 (3225 Metric)

2200pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331239-GRM32D7U3A222JW31L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331239-GRM32D7U3A222JW31L
Capacitors - Ceramic Capacitors 1331239-GRM32D7U3A222JW31L
Manufacturer: Murata Electronics Win Source Part Number: 1331239-GRM32D7U3A22 2JW31L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 1000V (1kV) Temperature Coefficient: U2J Thickness (Max): 0.087" (2.20mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12018-6,GRM32D7U 3A222JW31L-ND,490-12 018-2,490-12018-1 Base Product Number: GRM32D7U3A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331239-GRM32D7U3A222JW31L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 2200 pF
Tolerance: ±5%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: U2J
Thickness (Max): 0.087" (2.20mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-12018-6,GRM32D7U3A222JW31L-ND,490-12018-2,490-12018-1
Base Product Number: GRM32D7U3A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
2200PF 1KV Capacitor
60-GRM32D7U3A222JW31L
2200PF 1KV Capacitor 60-GRM32D7U3A222JW31L
CAP CER 2200PF 1KV U2J 1210 Product overview: GRM32D7U3A222JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32D7U3A222JW31 L can be used for catalog matching and distributor lookup.

CAP CER 2200PF 1KV U2J 1210 Product overview: GRM32D7U3A222JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32D7U3A222JW31L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 2200 Pf, 5%, U2J, 1 Kv, 1210 [3225 Metric] Rohs Compliant Murata - 55Y9940 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 2200 Pf, 5%, U2J, 1 Kv, 1210 [3225 Metric] Rohs Compliant Murata
55Y9940
Smd Multilayer Ceramic Capacitor, Grm Series, 2200 Pf, 5%, U2J, 1 Kv, 1210 [3225 Metric] Rohs Compliant Murata 55Y9940
SMD Multilayer Ceramic Capacitor, GRM Series, 2200 pF, 5%, U2J, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 2200 pF, 5%, U2J, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM32D7U3A222JW31L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32D7U3A222JW31L
Ceramic Capacitors GRM32D7U3A222JW31L
CAP CER 2200PF 1KV U2J 1210

CAP CER 2200PF 1KV U2J 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12018-2-ND 490-12018-6-ND 1331239-GRM32D7U3A222JW31L 60-GRM32D7U3A222JW31L 55Y9940 GRM32D7U3A222JW31L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 2200PF 1KV Capacitor Smd Multilayer Ceramic Capacitor, Grm Series, 2200 Pf, 5%, U2J, 1 Kv, 1210 [3225 Metric] Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details