Murata Electronics 10000PF 630V Capacitor GRM32D7U2J103JW31L

Description
CAP CER 10000PF 630V U2J 1210 Product overview: GRM32D7U2J103JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32D7U2J103JW31 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10000PF 630V U2J 1210 Product overview: GRM32D7U2J103JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32D7U2J103JW31 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000PF 630V Capacitor
60-GRM32D7U2J103JW31L
10000PF 630V Capacitor 60-GRM32D7U2J103JW31L
CAP CER 10000PF 630V U2J 1210 Product overview: GRM32D7U2J103JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32D7U2J103JW31 L can be used for catalog matching and distributor lookup.

CAP CER 10000PF 630V U2J 1210 Product overview: GRM32D7U2J103JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32D7U2J103JW31L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11648-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11648-1-ND
Ceramic Capacitors 490-11648-1-ND
10000pF ±5% 630V Ceramic Capacitor U2J 1210 (3225 Metric)

10000pF ±5% 630V Ceramic Capacitor U2J 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11648-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11648-6-ND
Ceramic Capacitors 490-11648-6-ND
10000pF ±5% 630V Ceramic Capacitor U2J 1210 (3225 Metric)

10000pF ±5% 630V Ceramic Capacitor U2J 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11648-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11648-2-ND
Ceramic Capacitors 490-11648-2-ND
10000pF ±5% 630V Ceramic Capacitor U2J 1210 (3225 Metric)

10000pF ±5% 630V Ceramic Capacitor U2J 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM32D7U2J103JW31L - 919852-GRM32D7U2J103JW31L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32D7U2J103JW31L
919852-GRM32D7U2J103JW31L
Ceramic Capacitors - GRM32D7U2J103JW31L 919852-GRM32D7U2J103JW31L
Manufacturer: Murata Electronics North America Win Source Part Number: 919852-GRM32D7U2J103 JW31L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 630V Ceramic Capacitor U2J 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM32D7U2J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-11648-1, 490-11648-2, 490-11648-6, GRM32D7U2J103JW31L-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 919852-GRM32D7U2J103JW31L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 630V Ceramic Capacitor U2J 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM32D7U2J
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-11648-1, 490-11648-2, 490-11648-6, GRM32D7U2J103JW31L-ND

Buy Now Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1210 10000pF U2J +/-5% 630volts - 535-GRM32D7U2J103JW31L - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1210 10000pF U2J +/-5% 630volts
535-GRM32D7U2J103JW31L
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1210 10000pF U2J +/-5% 630volts 535-GRM32D7U2J103JW31L
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1210 10000pF U2J +/-5% 630volts

Multilayer Ceramic Capacitors MLCC - SMD/SMT 1210 10000pF U2J +/-5% 630volts

Supplier's Site
Ceramic Capacitors - GRM32D7U2J103JW31L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32D7U2J103JW31L
Ceramic Capacitors GRM32D7U2J103JW31L
CAP CER 10000PF 630V U2J 1210

CAP CER 10000PF 630V U2J 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM32D7U2J103JW31L 490-11648-1-ND 490-11648-6-ND 919852-GRM32D7U2J103JW31L 535-GRM32D7U2J103JW31L GRM32D7U2J103JW31L
Product Name 10000PF 630V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM32D7U2J103JW31L Multilayer Ceramic Capacitors MLCC - SMD/SMT 1210 10000pF U2J +/-5% 630volts Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details