Murata Electronics Ceramic Capacitors GRM32D5C2J123JWA1L

Description
0.012µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.012µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM32D5C2J123JWA1LCT-ND - DigiKey
Thief River Falls, MN, United States
0.012µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.012µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32D5C2J123JWA1LTR-ND - DigiKey
Thief River Falls, MN, United States
0.012µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.012µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32D5C2J123JWA1LDKR-ND - DigiKey
Thief River Falls, MN, United States
0.012µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.012µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM32D5C2J123JWA1L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32D5C2J123JWA1L
Ceramic Capacitors GRM32D5C2J123JWA1L
CAP CER 0.012UF 630V NP0 1210

CAP CER 0.012UF 630V NP0 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM32D5C2J123JWA1LCT-ND 490-GRM32D5C2J123JWA1LDKR-ND GRM32D5C2J123JWA1L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M20U154M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details