Murata Electronics Ceramic Capacitors GRM32CR72A684KA01L

Description
0.68µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1854-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1854-2-ND
Ceramic Capacitors 490-1854-2-ND
0.68µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.68µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1854-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1854-6-ND
Ceramic Capacitors 490-1854-6-ND
0.68µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.68µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1854-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1854-1-ND
Ceramic Capacitors 490-1854-1-ND
0.68µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.68µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM32CR72A684KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32CR72A684KA01L
Ceramic Capacitors GRM32CR72A684KA01L
CAP CER 0.68UF 100V X7R 1210

CAP CER 0.68UF 100V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-1854-2-ND 490-1854-6-ND GRM32CR72A684KA01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF200K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 113229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details