CAP CER 22UF 16V Y5V 1210
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-3392-2-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -30 to 85 C (-22 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 22 microF |