Murata Electronics Ceramic Capacitors GRM32A7U2J122JW31D

Description
CAP CER 1200PF 630V U2J 1210
Request a Quote Datasheet
Description
CAP CER 1200PF 630V U2J 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM32A7U2J122JW31DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1200PF 630V U2J 1210

CAP CER 1200PF 630V U2J 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32A7U2J122JW31DTR-ND - DigiKey
Thief River Falls, MN, United States
1200pF ±5% 630V Ceramic Capacitor U2J 1210 (3225 Metric)

1200pF ±5% 630V Ceramic Capacitor U2J 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32A7U2J122JW31DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1200PF 630V U2J 1210

CAP CER 1200PF 630V U2J 1210

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM32A7U2J122JW31DCT-ND 490-GRM32A7U2J122JW31DDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SVH050MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701219 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details