Murata Electronics Ceramic Capacitors GRM31XR61A335KAA7K

Description
3.3µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
3.3µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31XR61A335KAA7K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM31XR61A335KAA7K-ND
Ceramic Capacitors GRM31XR61A335KAA7K-ND
3.3µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

3.3µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31XR61A335KAA7K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31XR61A335KAA7K
Ceramic Capacitors GRM31XR61A335KAA7K
CAP CER 3.3UF 10V X5R 1206

CAP CER 3.3UF 10V X5R 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM31XR61A335KAA7K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM31XR61A335KAA7K
Capacitors - Ceramic Capacitors GRM31XR61A335KAA7K
CAP CER 3.3UF 10V X5R 1206

CAP CER 3.3UF 10V X5R 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GRM31XR61A335KAA7K-ND GRM31XR61A335KAA7K GRM31XR61A335KAA7K
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R9B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers