Murata Power Solutions 0.47UF 100V Capacitor GRM31MR72A474KA35L

Description
CAP CER 0.47UF 100V X7R 1206 Product overview: GRM31MR72A474KA35L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR72A474KA35 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.47UF 100V X7R 1206 Product overview: GRM31MR72A474KA35L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR72A474KA35 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47UF 100V Capacitor
60-GRM31MR72A474KA35L
0.47UF 100V Capacitor 60-GRM31MR72A474KA35L
CAP CER 0.47UF 100V X7R 1206 Product overview: GRM31MR72A474KA35L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR72A474KA35 L can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 100V X7R 1206 Product overview: GRM31MR72A474KA35L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR72A474KA35L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31MR72A474KA35L - 845789-GRM31MR72A474KA35L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31MR72A474KA35L
845789-GRM31MR72A474KA35L
Ceramic Capacitors - GRM31MR72A474KA35L 845789-GRM31MR72A474KA35L
Manufacturer: Murata Electronics North America Win Source Part Number: 845789-GRM31MR72A474 KA35L Series: GRM Features: 0.47 µF Ceramic Capacitor Package: Reel - TR Part Status: Not For New Designs Family Name: GRM31MR72A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11647-1, 490-11647-2, GRM31MR72A474KA35L-N D, 490-11647-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 845789-GRM31MR72A474KA35L
Series: GRM
Features: 0.47 µF Ceramic Capacitor
Package: Reel - TR
Part Status: Not For New Designs
Family Name: GRM31MR72A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-11647-1, 490-11647-2, GRM31MR72A474KA35L-ND, 490-11647-6

Buy Now Datasheet
Ceramic Capacitors - 490-11647-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11647-1-ND
Ceramic Capacitors 490-11647-1-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11647-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11647-2-ND
Ceramic Capacitors 490-11647-2-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11647-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11647-6-ND
Ceramic Capacitors 490-11647-6-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31MR72A474KA35L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31MR72A474KA35L
Ceramic Capacitors GRM31MR72A474KA35L
CAP CER 0.47UF 100V X7R 1206

CAP CER 0.47UF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM31MR72A474KA35L 845789-GRM31MR72A474KA35L 490-11647-1-ND 490-11647-6-ND GRM31MR72A474KA35L
Product Name 0.47UF 100V Capacitor Ceramic Capacitors - GRM31MR72A474KA35L Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021310 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details