CAP CER 0.15UF 100V X7R 1206 Product overview: GRM31MR72A154KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR72A154KA01
Manufacturer: Murata Electronics North America
Win Source Part Number: 919850-GRM31MR72A154
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.15 µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM31MR72A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-3365-2, 490-3365-1, 490-3365-6
0.15µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.15UF 100V X7R 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM31MR72A154KA01L | 919850-GRM31MR72A154KA01L | 490-3365-2-ND | GRM31MR72A154KA01L |
| Product Name | 0.15UF 100V Capacitor | Ceramic Capacitors - GRM31MR72A154KA01L | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF |