Murata Electronics Ceramic Capacitors GRM31MR71H474KA01L

Description
0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1781-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1781-6-ND
Ceramic Capacitors 490-1781-6-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1781-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1781-1-ND
Ceramic Capacitors 490-1781-1-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1781-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1781-2-ND
Ceramic Capacitors 490-1781-2-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31MR71H474KA01L - 723688-GRM31MR71H474KA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31MR71H474KA01L
723688-GRM31MR71H474KA01L
Ceramic Capacitors - GRM31MR71H474KA01L 723688-GRM31MR71H474KA01L
Manufacturer: Murata Electronics North America Win Source Part Number: 723688-GRM31MR71H474 KA01L Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 0.47μF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Thickness (Maximum): 0.049" (1.25mm) Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Murata Electronics North America
Win Source Part Number: 723688-GRM31MR71H474KA01L
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 0.47μF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Thickness (Maximum): 0.049" (1.25mm)
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now
Singapore, Singapore
0.47UF 50V Capacitor
60-GRM31MR71H474KA01L
0.47UF 50V Capacitor 60-GRM31MR71H474KA01L
CAP CER 0.47UF 50V X7R 1206 Product overview: GRM31MR71H474KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR71H474KA01 L can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 50V X7R 1206 Product overview: GRM31MR71H474KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR71H474KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31MR71H474KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31MR71H474KA01L
Ceramic Capacitors GRM31MR71H474KA01L
CAP CER 0.47UF 50V X7R 1206

CAP CER 0.47UF 50V X7R 1206

Supplier's Site Datasheet
Cap, 0.47Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Murata - 11AC3240 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Murata
11AC3240
Cap, 0.47Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Murata 11AC3240
CAP, 0.47µF, 50V, 10%, X7R, 1206, REEL; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 50V, 10%, X7R, 1206, REEL; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1781-6-ND 490-1781-1-ND 723688-GRM31MR71H474KA01L 60-GRM31MR71H474KA01L GRM31MR71H474KA01L 11AC3240
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM31MR71H474KA01L 0.47UF 50V Capacitor Ceramic Capacitors Cap, 0.47Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1248383P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details