Murata Power Solutions 1UF 50V Capacitor GRM31MR71H105KA88K

Description
CAP CER 1UF 50V X7R 1206 Product overview: GRM31MR71H105KA88K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR71H105KA88 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 50V X7R 1206 Product overview: GRM31MR71H105KA88K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR71H105KA88 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 50V Capacitor
60-GRM31MR71H105KA88K
1UF 50V Capacitor 60-GRM31MR71H105KA88K
CAP CER 1UF 50V X7R 1206 Product overview: GRM31MR71H105KA88K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR71H105KA88 K can be used for catalog matching and distributor lookup.

CAP CER 1UF 50V X7R 1206 Product overview: GRM31MR71H105KA88K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR71H105KA88K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-6526-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6526-2-ND
Ceramic Capacitors 490-6526-2-ND
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31MR71H105KA88K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31MR71H105KA88K
Ceramic Capacitors GRM31MR71H105KA88K
CAP CER 1UF 50V X7R 1206

CAP CER 1UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-GRM31MR71H105KA88K 490-6526-2-ND GRM31MR71H105KA88K
Product Name 1UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details