Murata Electronics Ceramic Capacitors GRM31MR71E824KA01L

Description
0.82µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.82µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1788-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1788-6-ND
Ceramic Capacitors 490-1788-6-ND
0.82µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.82µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1788-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1788-1-ND
Ceramic Capacitors 490-1788-1-ND
0.82µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.82µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1788-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1788-2-ND
Ceramic Capacitors 490-1788-2-ND
0.82µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.82µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31MR71E824KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31MR71E824KA01L
Ceramic Capacitors GRM31MR71E824KA01L
CAP CER 0.82UF 25V X7R 1206

CAP CER 0.82UF 25V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-1788-6-ND 490-1788-1-ND GRM31MR71E824KA01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.8200 microF 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1943408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details