Murata Power Solutions Ceramic Capacitors GRM31MR71A225KA01L

Description
2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1803-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1803-1-ND
Ceramic Capacitors 490-1803-1-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1803-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1803-2-ND
Ceramic Capacitors 490-1803-2-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1803-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1803-6-ND
Ceramic Capacitors 490-1803-6-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 10V Capacitor
60-GRM31MR71A225KA01L
2.2UF 10V Capacitor 60-GRM31MR71A225KA01L
CAP CER 2.2UF 10V X7R 1206 Product overview: GRM31MR71A225KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR71A225KA01 L can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V X7R 1206 Product overview: GRM31MR71A225KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR71A225KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31MR71A225KA01L - 1041839-GRM31MR71A225KA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31MR71A225KA01L
1041839-GRM31MR71A225KA01L
Ceramic Capacitors - GRM31MR71A225KA01L 1041839-GRM31MR71A225KA01L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041839-GRM31MR71A22 5KA01L Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.049" (1.25mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041839-GRM31MR71A225KA01L
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.049" (1.25mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - GRM31MR71A225KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31MR71A225KA01L
Ceramic Capacitors GRM31MR71A225KA01L
CAP CER 2.2UF 10V X7R 1206

CAP CER 2.2UF 10V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1803-1-ND 490-1803-6-ND 60-GRM31MR71A225KA01L 1041839-GRM31MR71A225KA01L GRM31MR71A225KA01L
Product Name Ceramic Capacitors Ceramic Capacitors 2.2UF 10V Capacitor Ceramic Capacitors - GRM31MR71A225KA01L Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details