Murata Electronics Ceramic Capacitors - GRM31MR61E106MA12L GRM31MR61E106MA12L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919848-GRM31MR61E106 MA12L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM31MR61E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16839-2, 490-16839-1, GRM31MR61E106MA12L-N D, 490-16839-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919848-GRM31MR61E106 MA12L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM31MR61E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16839-2, 490-16839-1, GRM31MR61E106MA12L-N D, 490-16839-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31MR61E106MA12L - 919848-GRM31MR61E106MA12L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31MR61E106MA12L
919848-GRM31MR61E106MA12L
Ceramic Capacitors - GRM31MR61E106MA12L 919848-GRM31MR61E106MA12L
Manufacturer: Murata Electronics North America Win Source Part Number: 919848-GRM31MR61E106 MA12L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM31MR61E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16839-2, 490-16839-1, GRM31MR61E106MA12L-N D, 490-16839-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919848-GRM31MR61E106MA12L
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 10 µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM31MR61E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-16839-2, 490-16839-1, GRM31MR61E106MA12L-ND, 490-16839-6

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-GRM31MR61E106MA12L
10UF 25V Capacitor 60-GRM31MR61E106MA12L
CAP CER 10UF 25V X5R 1206 Product overview: GRM31MR61E106MA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR61E106MA12 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X5R 1206 Product overview: GRM31MR61E106MA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR61E106MA12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16839-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16839-6-ND
Ceramic Capacitors 490-16839-6-ND
10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16839-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16839-2-ND
Ceramic Capacitors 490-16839-2-ND
10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16839-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16839-1-ND
Ceramic Capacitors 490-16839-1-ND
10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Cap Ceramic 10uF 25V X5R 20% SMD 1206 85C Embossed T/R - 535-GRM31MR61E106MA12L - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 10uF 25V X5R 20% SMD 1206 85C Embossed T/R
535-GRM31MR61E106MA12L
Cap Ceramic 10uF 25V X5R 20% SMD 1206 85C Embossed T/R 535-GRM31MR61E106MA12L
Cap Ceramic 10uF 25V X5R 20% SMD 1206 85C Embossed T/R

Cap Ceramic 10uF 25V X5R 20% SMD 1206 85C Embossed T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919848-GRM31MR61E106MA12L 60-GRM31MR61E106MA12L 490-16839-6-ND 490-16839-2-ND 535-GRM31MR61E106MA12L
Product Name Ceramic Capacitors - GRM31MR61E106MA12L 10UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Cap Ceramic 10uF 25V X5R 20% SMD 1206 85C Embossed T/R
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details