Murata Electronics Ceramic Capacitors GRM31MR61A225KA01L

Description
2.2µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31MR61A225KA01L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM31MR61A225KA01L-ND
Ceramic Capacitors GRM31MR61A225KA01L-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM31MR61A225KA01L
CAP CER 2.2UF 10V X5R 1206

CAP CER 2.2UF 10V X5R 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number GRM31MR61A225KA01L-ND GRM31MR61A225KA01L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers