10µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
10µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
10µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
CAP CER 10UF 10V X5R 1206 Product overview: GRM31MR61A106KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR61A106KE19
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-9655-6-ND | 490-9655-1-ND | 60-GRM31MR61A106KE19L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 10UF 10V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 10 microF | 10 microF | 10 microF |