Murata Power Solutions Ceramic Capacitors - GRM31MF51H225ZA01L GRM31MF51H225ZA01L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969904-GRM31MF51H225 ZA01L Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 3.2 mm Voltage: 50 V Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 80 % Thickness: 1.2446 mm Height: 1.15 mm Width: 1.6002 mm Categories: Ceramic Capacitors Case / Package: 1206 Case / Package: 3216 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Case Code (Imperial): 1206 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Dielectric: Y5V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969904-GRM31MF51H225 ZA01L Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 3.2 mm Voltage: 50 V Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 80 % Thickness: 1.2446 mm Height: 1.15 mm Width: 1.6002 mm Categories: Ceramic Capacitors Case / Package: 1206 Case / Package: 3216 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Case Code (Imperial): 1206 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Dielectric: Y5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31MF51H225ZA01L - 969904-GRM31MF51H225ZA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31MF51H225ZA01L
969904-GRM31MF51H225ZA01L
Ceramic Capacitors - GRM31MF51H225ZA01L 969904-GRM31MF51H225ZA01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969904-GRM31MF51H225 ZA01L Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 3.2 mm Voltage: 50 V Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 80 % Thickness: 1.2446 mm Height: 1.15 mm Width: 1.6002 mm Categories: Ceramic Capacitors Case / Package: 1206 Case / Package: 3216 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Case Code (Imperial): 1206 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Dielectric: Y5V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969904-GRM31MF51H225ZA01L
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 3.2 mm
Voltage: 50 V
Mounting: SMD (SMT)
Capacitance: 2.2 µF
Tolerance: 80 %
Thickness: 1.2446 mm
Height: 1.15 mm
Width: 1.6002 mm
Categories: Ceramic Capacitors
Case / Package: 1206
Case / Package: 3216
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1.6 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Dielectric: Y5V

Buy Now
Singapore, Singapore
Multilayer Ceramic Capacitor, Grm Series, 2.2 - F, +80%, -20%, Y5v, 50 V, 1206 [3216 Metric] Product overview: GRM31MF51H225ZA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MF51H225ZA01 L can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitor, Grm Series, 2.2 - F, +80%, -20%, Y5v, 50 V, 1206 [3216 Metric] Product overview: GRM31MF51H225ZA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MF51H225ZA01L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 969904-GRM31MF51H225ZA01L 60-GRM31MF51H225ZA01L
Product Name Ceramic Capacitors - GRM31MF51H225ZA01L 50 V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers