Murata Power Solutions Ceramic Capacitors - GRM31MF51C475ZA12L GRM31MF51C475ZA12L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872972-GRM31MF51C475 ZA12L Series: GRM Operating Temperature Range: -30°C ~ 85°C Features: 4.7 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM31MF51C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872972-GRM31MF51C475 ZA12L Series: GRM Operating Temperature Range: -30°C ~ 85°C Features: 4.7 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM31MF51C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31MF51C475ZA12L - 872972-GRM31MF51C475ZA12L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31MF51C475ZA12L
872972-GRM31MF51C475ZA12L
Ceramic Capacitors - GRM31MF51C475ZA12L 872972-GRM31MF51C475ZA12L
Manufacturer: Murata Electronics North America Win Source Part Number: 872972-GRM31MF51C475 ZA12L Series: GRM Operating Temperature Range: -30°C ~ 85°C Features: 4.7 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM31MF51C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 872972-GRM31MF51C475ZA12L
Series: GRM
Operating Temperature Range: -30°C ~ 85°C
Features: 4.7 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Family Name: GRM31MF51C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020

Buy Now
Singapore, Singapore
4.7UF 16V Capacitor
60-GRM31MF51C475ZA12L
4.7UF 16V Capacitor 60-GRM31MF51C475ZA12L
CAP CER 4.7UF 16V Y5V 1206 Product overview: GRM31MF51C475ZA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MF51C475ZA12 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 16V Y5V 1206 Product overview: GRM31MF51C475ZA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MF51C475ZA12L can be used for catalog matching and distributor lookup.

Supplier's Site
Cap Ceramic 4.7uF 16V Y5V -20% to 80% SMD 1206 85? - GRM31MF51C475ZA12L - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Cap Ceramic 4.7uF 16V Y5V -20% to 80% SMD 1206 85?
GRM31MF51C475ZA12L
Cap Ceramic 4.7uF 16V Y5V -20% to 80% SMD 1206 85? GRM31MF51C475ZA12L
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category Capacitors Capacitors Capacitors
Product Number 872972-GRM31MF51C475ZA12L 60-GRM31MF51C475ZA12L GRM31MF51C475ZA12L
Product Name Ceramic Capacitors - GRM31MF51C475ZA12L 4.7UF 16V Capacitor Cap Ceramic 4.7uF 16V Y5V -20% to 80% SMD 1206 85?
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MOLDED RADIAL CERAMIC CAPACITORS 100V 1200PF 10% - 70186092 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details