Murata Electronics Ceramic Capacitors - GRM31MF11C475ZA12L GRM31MF11C475ZA12L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977532-GRM31MF11C475 ZA12L Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: -20 % Thickness: 1.15 mm Height: 1.15 mm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 16 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977532-GRM31MF11C475 ZA12L Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: -20 % Thickness: 1.15 mm Height: 1.15 mm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 16 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31MF11C475ZA12L - 977532-GRM31MF11C475ZA12L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31MF11C475ZA12L
977532-GRM31MF11C475ZA12L
Ceramic Capacitors - GRM31MF11C475ZA12L 977532-GRM31MF11C475ZA12L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977532-GRM31MF11C475 ZA12L Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: -20 % Thickness: 1.15 mm Height: 1.15 mm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 16 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977532-GRM31MF11C475ZA12L
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: -20 %
Thickness: 1.15 mm
Height: 1.15 mm
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: Ceramic
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 16 V

Buy Now
Product overview: GRM31MF11C475ZA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MF11C475ZA12 L can be used for catalog matching and distributor lookup.

Product overview: GRM31MF11C475ZA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MF11C475ZA12L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 977532-GRM31MF11C475ZA12L 60-GRM31MF11C475ZA12L
Product Name Ceramic Capacitors - GRM31MF11C475ZA12L Capacitor
RoHS Compliant Yes Yes
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance -20 (+/- %) -20 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101823T035DJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details