Murata Electronics SMD 4.7uF 16V Capacitor GRM31MF11C475ZA01L

Description
Cap Ceramic 4.7uF 16V F -20% to 80% Pad SMD 1206 85Ž T/R Product overview: GRM31MF11C475ZA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MF11C475ZA01 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 4.7uF 16V F -20% to 80% Pad SMD 1206 85Ž T/R Product overview: GRM31MF11C475ZA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MF11C475ZA01 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 16V Capacitor
60-GRM31MF11C475ZA01L
SMD 4.7uF 16V Capacitor 60-GRM31MF11C475ZA01L
Cap Ceramic 4.7uF 16V F -20% to 80% Pad SMD 1206 85Ž T/R Product overview: GRM31MF11C475ZA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MF11C475ZA01 L can be used for catalog matching and distributor lookup.

Cap Ceramic 4.7uF 16V F -20% to 80% Pad SMD 1206 85Ž T/R Product overview: GRM31MF11C475ZA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MF11C475ZA01L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM31MF11C475ZA01L - 1061092-GRM31MF11C475ZA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31MF11C475ZA01L
1061092-GRM31MF11C475ZA01L
Ceramic Capacitors - GRM31MF11C475ZA01L 1061092-GRM31MF11C475ZA01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061092-GRM31MF11C47 5ZA01L Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: -20 % Thickness: 1.15 mm Height: 1.15 mm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Alternative Parts (Cross-Reference): GRM31MF51C475ZA01L; C3216X5R1C475K115AA; C3216X5R1C475M115AA; C1206C475Z4VACTU; CC1206ZRY5V7BB475; C3216X7R1C475M085AB; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 16 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061092-GRM31MF11C475ZA01L
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: -20 %
Thickness: 1.15 mm
Height: 1.15 mm
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 1206
Alternative Parts (Cross-Reference): GRM31MF51C475ZA01L; C3216X5R1C475K115AA; C3216X5R1C475M115AA; C1206C475Z4VACTU; CC1206ZRY5V7BB475; C3216X7R1C475M085AB;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 16 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM31MF11C475ZA01L 1061092-GRM31MF11C475ZA01L
Product Name SMD 4.7uF 16V Capacitor Ceramic Capacitors - GRM31MF11C475ZA01L
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M39014/011344 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details