Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977531-GRM31MF11C105
Termination: SMD/SMT
Voltage Rating: 16 V
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 80 %
Thickness: 1.15 mm
Height: 1.15 mm
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 3216
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 16 V
Product overview: GRM31MF11C105ZA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MF11C105ZA01
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 977531-GRM31MF11C105ZA01L | 60-GRM31MF11C105ZA01L |
| Product Name | Ceramic Capacitors - GRM31MF11C105ZA01L | Capacitor |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 1 microF | 1 microF |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) |
| WVDC | 16 volts | 16 volts |