Murata Electronics Ceramic Capacitors GRM31M7U2A202JZ01L

Description
2000pF ±5% 100V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
2000pF ±5% 100V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31M7U2A202JZ01L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM31M7U2A202JZ01L-ND
Ceramic Capacitors GRM31M7U2A202JZ01L-ND
2000pF ±5% 100V Ceramic Capacitor U2J 1206 (3216 Metric)

2000pF ±5% 100V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31M7U2A202JZ01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31M7U2A202JZ01L
Ceramic Capacitors GRM31M7U2A202JZ01L
CAP CER 2000PF 100V U2J 1206

CAP CER 2000PF 100V U2J 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM31M7U2A202JZ01L-ND GRM31M7U2A202JZ01L
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers