CAP CER MLCC Product overview: GRM31M5C2A393JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31M5C2A393JA01
Ceramic Capacitor
Manufacturer: Murata Electronics
Win Source Part Number: 1331089-GRM31M5C2A39
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GRM31M5C2A393JA0
Base Product Number: GRM31M5C2A
RoHS Status: ROHS3 Compliant
CAP CER MLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM31M5C2A393JA01L | 490-GRM31M5C2A393JA01LTR-ND | 1331089-GRM31M5C2A393JA01L | GRM31M5C2A393JA01L |
| Product Name | Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0390 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |