Murata Electronics Ceramic Capacitors GRM31M5C1H563JA01L

Description
0.056µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.056µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8347-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8347-6-ND
Ceramic Capacitors 490-8347-6-ND
0.056µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.056µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8347-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8347-2-ND
Ceramic Capacitors 490-8347-2-ND
0.056µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.056µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8347-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8347-1-ND
Ceramic Capacitors 490-8347-1-ND
0.056µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.056µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31M5C1H563JA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31M5C1H563JA01L
Ceramic Capacitors GRM31M5C1H563JA01L
CAP CER 0.056UF 50V C0G/NP0 1206

CAP CER 0.056UF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-8347-6-ND 490-8347-2-ND GRM31M5C1H563JA01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVG010MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701258 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details