Murata Electronics Ceramic Capacitors GRM31M5C1H473JA01K

Description
CAP CER 0.047UF 50V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 0.047UF 50V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31M5C1H473JA01KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 50V C0G/NP0 1206

CAP CER 0.047UF 50V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31M5C1H473JA01KTR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31M5C1H473JA01KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 50V C0G/NP0 1206

CAP CER 0.047UF 50V C0G/NP0 1206

Buy Now Datasheet
Singapore, Singapore
0.047UF 50V Capacitor
60-GRM31M5C1H473JA01K
0.047UF 50V Capacitor 60-GRM31M5C1H473JA01K
CAP CER 0.047UF 50V C0G/NP0 1206 Product overview: GRM31M5C1H473JA01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31M5C1H473JA01 K can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 50V C0G/NP0 1206 Product overview: GRM31M5C1H473JA01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31M5C1H473JA01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM31M5C1H473JA01K
CAP CER 0.047UF 50V C0G/NP0 1206

CAP CER 0.047UF 50V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM31M5C1H473JA01KCT-ND 490-GRM31M5C1H473JA01KDKR-ND 60-GRM31M5C1H473JA01K GRM31M5C1H473JA01K
Product Name Ceramic Capacitors Ceramic Capacitors 0.047UF 50V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Film Capacitors - 116256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details