Murata Electronics Ceramic Capacitors GRM31CZ71C226ME15L

Description
22µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31CZ71C226ME15LTR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CZ71C226ME15LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22UF 16V X7R 1206

CAP CER 22UF 16V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CZ71C226ME15LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22UF 16V X7R 1206

CAP CER 22UF 16V X7R 1206

Buy Now Datasheet
Singapore, Singapore
22UF 16V Capacitor
60-GRM31CZ71C226ME15L
22UF 16V Capacitor 60-GRM31CZ71C226ME15L
CAP CER 22UF 16V X7R 1206 Product overview: GRM31CZ71C226ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CZ71C226ME15 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V X7R 1206 Product overview: GRM31CZ71C226ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CZ71C226ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CZ71C226ME15L - 919847-GRM31CZ71C226ME15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CZ71C226ME15L
919847-GRM31CZ71C226ME15L
Ceramic Capacitors - GRM31CZ71C226ME15L 919847-GRM31CZ71C226ME15L
Manufacturer: Murata Electronics North America Win Source Part Number: 919847-GRM31CZ71C226 ME15L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 22 µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 919847-GRM31CZ71C226ME15L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 22 µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Ceramic Capacitors - GRM31CZ71C226ME15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CZ71C226ME15L
Ceramic Capacitors GRM31CZ71C226ME15L
CAP CER 22UF 16V X7R 1206

CAP CER 22UF 16V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM31CZ71C226ME15LTR-ND 490-GRM31CZ71C226ME15LDKR-ND 60-GRM31CZ71C226ME15L 919847-GRM31CZ71C226ME15L GRM31CZ71C226ME15L
Product Name Ceramic Capacitors Ceramic Capacitors 22UF 16V Capacitor Ceramic Capacitors - GRM31CZ71C226ME15L Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers