Murata Power Solutions 4.7UF 50V Capacitor GRM31CR71H475KA12L

Description
CAP CER 4.7UF 50V X7R 1206 Product overview: GRM31CR71H475KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR71H475KA12 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 50V X7R 1206 Product overview: GRM31CR71H475KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR71H475KA12 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 50V Capacitor
60-GRM31CR71H475KA12L
4.7UF 50V Capacitor 60-GRM31CR71H475KA12L
CAP CER 4.7UF 50V X7R 1206 Product overview: GRM31CR71H475KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR71H475KA12 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X7R 1206 Product overview: GRM31CR71H475KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR71H475KA12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478164 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478164
MLCCs - Multilayer Ceramic Capacitors 2478164
Murata GRM31CR71H475KA12L

Murata GRM31CR71H475KA12L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478164P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478164P
MLCCs - Multilayer Ceramic Capacitors 2478164P
Murata GRM31CR71H475KA12L

Murata GRM31CR71H475KA12L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478163 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478163
MLCCs - Multilayer Ceramic Capacitors 2478163
Murata GRM31CR71H475KA12L

Murata GRM31CR71H475KA12L

Supplier's Site
Ceramic Capacitors - 490-6521-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6521-6-ND
Ceramic Capacitors 490-6521-6-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6521-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6521-1-ND
Ceramic Capacitors 490-6521-1-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6521-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6521-2-ND
Ceramic Capacitors 490-6521-2-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31CR71H475KA12L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31CR71H475KA12L
50V 4.7uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 4.7uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CR71H475KA12L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CR71H475KA12L
Ceramic Capacitors GRM31CR71H475KA12L
CAP CER 4.7UF 50V X7R 1206

CAP CER 4.7UF 50V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor, 4.7Uf, 50V, X7R, 10%, Smd; Capacitance Murata - 24R6347 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 50V, X7R, 10%, Smd; Capacitance Murata
24R6347
Ceramic Capacitor, 4.7Uf, 50V, X7R, 10%, Smd; Capacitance Murata 24R6347
CERAMIC CAPACITOR, 4.7UF, 50V, X7R, 10%, SMD; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Length:3.2mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 50V, X7R, 10%, SMD; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site
Cap, 4.7Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Murata - 08AC2721 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Murata
08AC2721
Cap, 4.7Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Murata 08AC2721
CAP, 4.7µF, 50V, 10%, X7R, 1206, REEL; Capacitance:4.7µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 50V, 10%, X7R, 1206, REEL; Capacitance:4.7µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM31CR71H475KA12L 2478164 490-6521-6-ND 490-6521-1-ND GRM31CR71H475KA12L GRM31CR71H475KA12L 24R6347 08AC2721
Product Name 4.7UF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 50V, X7R, 10%, Smd; Capacitance Murata Cap, 4.7Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers